Samtec Inc. Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec TS-132-G-AA

Description
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3355
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3355
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3355
Product Name Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details