Samtec Inc. PCB Headers TS-125-G-A

Description
Header 2.54mm machined pins 25way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 25way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656411 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656411
PCB Headers 7656411
Header 2.54mm machined pins 25way

Header 2.54mm machined pins 25way

Supplier's Site
PCB Headers - 7656411P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656411P
PCB Headers 7656411P
Header 2.54mm machined pins 25way

Header 2.54mm machined pins 25way

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-125-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-125-G-A
CONN HEADER VERT 25POS 2.54MM

CONN HEADER VERT 25POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 25Way, 1Row; Connector Systems Samtec - 12P1158 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 25Way, 1Row; Connector Systems Samtec
12P1158
Board-Board Connector, Header, 25Way, 1Row; Connector Systems Samtec 12P1158
BOARD-BOARD CONNECTOR, HEADER, 25WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 25WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656411 7656411P TS-125-G-A 12P1158
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector, Header, 25Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details