Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec TS-118-G-AA

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 77P3183 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
77P3183
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 77P3183
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-118-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-118-G-AA
CONN HDR .100" 18POS

CONN HDR .100" 18POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P3183 TS-118-G-AA
Product Name Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details