Samtec Inc. PCB Headers TS-110-G-A

Description
Header 2.54mm machined pins 10way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 10way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656401P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656401P
PCB Headers 7656401P
Header 2.54mm machined pins 10way

Header 2.54mm machined pins 10way

Supplier's Site
PCB Headers - 7656401 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656401
PCB Headers 7656401
Header 2.54mm machined pins 10way

Header 2.54mm machined pins 10way

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-110-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-110-G-A
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec - 12P1128 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec
12P1128
Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec 12P1128
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656401P 7656401 TS-110-G-A 12P1128
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79609-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details