Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-109-G-A

Description
CONN HEADER VERT 9POS 2.54MM
Datasheet
Description
CONN HEADER VERT 9POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-109-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-109-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-109-G-A
CONN HEADER VERT 9POS 2.54MM

CONN HEADER VERT 9POS 2.54MM

Supplier's Site
Board-Board Connector Header, 9Way, 1Row; Connector Systems Samtec - 12P1126 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 9Way, 1Row; Connector Systems Samtec
12P1126
Board-Board Connector Header, 9Way, 1Row; Connector Systems Samtec 12P1126
BOARD-BOARD CONNECTOR HEADER, 9WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 9WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-109-G-A 12P1126
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector Header, 9Way, 1Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data