Samtec Inc. PCB Headers TS-108-G-AA

Description
HEADER TH 1 ROW 8POS AU
Request a Quote Datasheet
Description
HEADER TH 1 ROW 8POS AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001491 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001491
PCB Headers 2001491
HEADER TH 1 ROW 8POS AU

HEADER TH 1 ROW 8POS AU

Supplier's Site
PCB Headers - 2001490 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001490
PCB Headers 2001490
HEADER TH 1 ROW 8POS AU

HEADER TH 1 ROW 8POS AU

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-108-G-AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-108-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-108-G-AA
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 77P2875 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
77P2875
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 77P2875
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001491 TS-108-G-AA 77P2875
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data