Samtec Inc. PCB Headers TS-105-T-A

Description
HEADER TH 1 ROW 5POS TIN
Request a Quote Datasheet
Description
HEADER TH 1 ROW 5POS TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001485 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001485
PCB Headers 2001485
HEADER TH 1 ROW 5POS TIN

HEADER TH 1 ROW 5POS TIN

Supplier's Site
PCB Headers - 2001486 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001486
PCB Headers 2001486
HEADER TH 1 ROW 5POS TIN

HEADER TH 1 ROW 5POS TIN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-105-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-105-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-105-T-A
CONN HEADER VERT 5POS 2.54MM

CONN HEADER VERT 5POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 12P1120 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
12P1120
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 12P1120
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001485 TS-105-T-A 12P1120
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data