Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-104-G-A-2

Description
.100" SINGLE ROW SCREW MACHINE T
Description
.100" SINGLE ROW SCREW MACHINE T
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 4 Position (part number 77P2739) is a precision machined terminal strip designed for board-to-board connections. It features a pitch spacing of 2.54mm and consists of a single row with four contacts. The insulator material is black glass-filled polyester, and the terminals are made of brass, with options for gold or tin plating. This product is RoHS compliant and suitable for lead-free soldering, specifically for wave soldering processes. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is compatible with various mating connectors from the SS, SD, HSS, SL, SDL, ESS, and ESD series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 4 Position (part number 77P2739) is a precision machined terminal strip designed for board-to-board connections. It features a pitch spacing of 2.54mm and consists of a single row with four contacts. The insulator material is black glass-filled polyester, and the terminals are made of brass, with options for gold or tin plating. This product is RoHS compliant and suitable for lead-free soldering, specifically for wave soldering processes. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is compatible with various mating connectors from the SS, SD, HSS, SL, SDL, ESS, and ESD series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-104-G-A-2
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-104-G-A-2
.100" SINGLE ROW SCREW MACHINE T

.100" SINGLE ROW SCREW MACHINE T

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 77P2739 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
77P2739
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 77P2739
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-104-G-A-2 77P2739
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data