Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-103-G-A

Description
CONN HEADER VERT 3POS 2.54MM
Datasheet
Description
CONN HEADER VERT 3POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-103-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-103-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-103-G-A
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site
Board-Board Connector Header, 3Way, 1Row; Connector Systems Samtec - 12P1115 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 3Way, 1Row; Connector Systems Samtec
12P1115
Board-Board Connector Header, 3Way, 1Row; Connector Systems Samtec 12P1115
BOARD-BOARD CONNECTOR HEADER, 3WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 3WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-103-G-A 12P1115
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector Header, 3Way, 1Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details