Samtec Inc. Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec TOLC-150-22-L-Q-A

Description
HEADER, 1.27MM, QUAD, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec - 77P2589 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec
77P2589
Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec 77P2589
HEADER, 1.27MM, QUAD, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P2589
Product Name Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data