Samtec Inc. Stacking Connector, Header, 60 Position 1.27Mm; Connector Systems Samtec TOLC-115-02-S-Q

Description
STACKING CONNECTOR, HEADER, 60 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 60 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 60 Position 1.27Mm; Connector Systems Samtec - 12P1087 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 60 Position 1.27Mm; Connector Systems Samtec
12P1087
Stacking Connector, Header, 60 Position 1.27Mm; Connector Systems Samtec 12P1087
STACKING CONNECTOR, HEADER, 60 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 60 POSITION 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1087
Product Name Stacking Connector, Header, 60 Position 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details