Samtec Inc. Connector, Hdr, 40Pos, 4Row, 0.635Mm; Connector Systems Samtec TOLC-110-32-L-Q

Description
CONNECTOR, HDR, 40POS, 4ROW, 0.635MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDR, 40POS, 4ROW, 0.635MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 40Pos, 4Row, 0.635Mm; Connector Systems Samtec - 70X3478 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 40Pos, 4Row, 0.635Mm; Connector Systems Samtec
70X3478
Connector, Hdr, 40Pos, 4Row, 0.635Mm; Connector Systems Samtec 70X3478
CONNECTOR, HDR, 40POS, 4ROW, 0.635MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

CONNECTOR, HDR, 40POS, 4ROW, 0.635MM; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X3478
Product Name Connector, Hdr, 40Pos, 4Row, 0.635Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details