Samtec Inc. Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec TOLC-105-22-L-Q

Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec - 77P1847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
77P1847
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec 77P1847
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1847
Product Name Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details