Samtec Inc. Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec TOLC-105-12-L-Q

Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec - 77P1837 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
77P1837
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec 77P1837
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1837
Product Name Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details