Samtec Inc. Header, 1.27Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec TMS-132-02-L-S

Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole Vertical, 32 Position (part number 84T1215) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and -55°C to +125°C for gold plating. This product is RoHS compliant and supports lead-free soldering. It is important to note that this header does not mate with the SMS series. The header is suitable for various applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole Vertical, 32 Position (part number 84T1215) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and -55°C to +125°C for gold plating. This product is RoHS compliant and supports lead-free soldering. It is important to note that this header does not mate with the SMS series. The header is suitable for various applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 84T1215 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
84T1215
Header, 1.27Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 84T1215
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1215
Product Name Header, 1.27Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details