Samtec Inc. Header, 31 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-131-55-S-S

Description
HEADER, 31 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 31 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 31 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1193 - Newark, An Avnet Company
Chicago, IL, United States
Header, 31 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1193
Header, 31 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1193
HEADER, 31 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 31 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1193
Product Name Header, 31 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data