Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-129-01-G-S

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-129-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-129-01-G-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec - 77P1095 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec
77P1095
Header, 1.27Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec 77P1095
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-129-01-G-S 77P1095
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data