Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec TMS-125-02-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 25 Position (part number 77P0932) from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. This header is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 25 Position (part number 77P0932) from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. This header is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec - 77P0932 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec
77P0932
Header, 1.27Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec 77P0932
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0932
Product Name Header, 1.27Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details