Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-123-52-S-D

Description
Win Source Part Number: 1080397-TMS-123-52-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMS Number of Positions: 46 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.205" (5.21mm) Alternative Parts (Cross-Reference): FTSH-123-02-F-D; FTSH-123-02-F-D-ES; FTSH-123-01-L-D; 0015922440; 15-92-2450; 20021111-00040T4LFTM S12352SD; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TMS-123
Request a Quote
Description
Win Source Part Number: 1080397-TMS-123-52-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMS Number of Positions: 46 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.205" (5.21mm) Alternative Parts (Cross-Reference): FTSH-123-02-F-D; FTSH-123-02-F-D-ES; FTSH-123-01-L-D; 0015922440; 15-92-2450; 20021111-00040T4LFTM S12352SD; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TMS-123
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1080397-TMS-123-52-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1080397-TMS-123-52-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1080397-TMS-123-52-S-D
Win Source Part Number: 1080397-TMS-123-52-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMS Number of Positions: 46 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.205" (5.21mm) Alternative Parts (Cross-Reference): FTSH-123-02-F-D; FTSH-123-02-F-D-ES; FTSH-123-01-L-D; 0015922440; 15-92-2450; 20021111-00040T4LFTM S12352SD; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TMS-123

Win Source Part Number: 1080397-TMS-123-52-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TMS
Number of Positions: 46
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 19
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.205" (5.21mm)
Alternative Parts (Cross-Reference): FTSH-123-02-F-D; FTSH-123-02-F-D-ES; FTSH-123-01-L-D; 0015922440; 15-92-2450; 20021111-00040T4LFTMS12352SD;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TMS-123

Buy Now
Board to Board & Mezzanine Connectors - TMS-123-52-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TMS-123-52-S-D
Board to Board & Mezzanine Connectors TMS-123-52-S-D
Through-hole Micro Header, 0.050 x 0.10

Through-hole Micro Header, 0.050 x 0.10

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1080397-TMS-123-52-S-D TMS-123-52-S-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board to Board & Mezzanine Connectors
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details