Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-122-01-G-S-RA

Description
.050" (1.27MM) MICRO HEADER
Description
.050" (1.27MM) MICRO HEADER
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 22 Position (part number 77P0801) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with 22 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The header is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 22 Position (part number 77P0801) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with 22 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The header is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-122-01-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-122-01-G-S-RA
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 22 Position; Connector Systems Samtec - 77P0801 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 22 Position; Connector Systems Samtec
77P0801
Header, 1.27Mm, Though Hole, Right Angle, 22 Position; Connector Systems Samtec 77P0801
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-122-01-G-S-RA 77P0801
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 5473172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details