Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-120-01-SM-D

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0658 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0658
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0658
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0658
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details