Samtec Inc. Header, 1.27Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec TMS-118-02-L-S

Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T7270, is a through-hole vertical connector with a pitch of 1.27 mm and 18 positions. It features a single row design and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The header is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This product is RoHS compliant and is suitable for applications requiring reliable board-to-board connections. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T7270, is a through-hole vertical connector with a pitch of 1.27 mm and 18 positions. It features a single row design and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The header is available with either gold or tin plating over nickel, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This product is RoHS compliant and is suitable for applications requiring reliable board-to-board connections. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 85T7270 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
85T7270
Header, 1.27Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 85T7270
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-118-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-118-02-L-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T7270 TMS-118-02-L-S
Product Name Header, 1.27Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79620-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details