Samtec Inc. Header, 1.27Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec TMS-118-01-G-D

Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 77P0549 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
77P0549
Header, 1.27Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 77P0549
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0549
Product Name Header, 1.27Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details