Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-116-54-L-S

Description
.050" (1.27MM) MICRO HEADER
Description
.050" (1.27MM) MICRO HEADER
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Through Hole, 1.27 mm (part number 70X3046) is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a single row configuration and is compliant with RoHS standards. The header is compatible with various connector systems, including SMS, SLM, and RSM. The terminal material is phosphor bronze, with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is lead-free solderable and suitable for a variety of applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Through Hole, 1.27 mm (part number 70X3046) is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a single row configuration and is compliant with RoHS standards. The header is compatible with various connector systems, including SMS, SLM, and RSM. The terminal material is phosphor bronze, with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is lead-free solderable and suitable for a variety of applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-116-54-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-116-54-L-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 70X3046 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
70X3046
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 70X3046
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-116-54-L-S 70X3046
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details