Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-114-01-L-S-RA

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-114-01-L-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-114-01-L-S-RA
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 82T9949 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
82T9949
Header, 1.27Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 82T9949
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-114-01-L-S-RA 82T9949
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details