Samtec Inc. Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-113-58-L-S

Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 70X2990 - Newark, An Avnet Company
Chicago, IL, United States
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
70X2990
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 70X2990
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-113-58-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-113-58-L-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 70X2990 TMS-113-58-L-S
Product Name Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details