The Header, 13 Contacts, 1 Row, Through Hole, 1.27 mm (part number 40AC6169) is designed for board-to-board applications and features a pitch spacing of 1.27 mm. It is part of the TMS series and is RoHS compliant. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating for this header is 5 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is suitable for lead-free soldering and is recognized for quality compliance.
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC6169 |
| Product Name | Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |