Samtec Inc. Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-113-53-G-S

Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0233 - Newark, An Avnet Company
Chicago, IL, United States
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0233
Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0233
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0233
Product Name Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector Systems Amp - Te Connectivity - 28AC6816 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details