The Header, 13 Contacts, 1 Row, Through Hole, 1.27 mm (part number 77P0193) is designed for board-to-board applications and features a pitch spacing of 1.27 mm. It is part of the TMS series and is RoHS compliant. The header is constructed to mate with SMS, SLM, and RSM connectors, providing versatility in connectivity options. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It supports a current rating of 5 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and suitable for various applications requiring reliable connections.
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P0193 |
| Product Name | Header, 13 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |