The Header, 9 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features nine contacts arranged in a single row and is compliant with RoHS standards. The connector is compatible with various mating connectors, including SMS, SLM, and RSM series. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and suitable for various applications requiring reliable electrical connections.
.050" (1.27MM) MICRO HEADER
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMS-109-58-G-S | 76P9897 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |