The Header, 8 Contacts, 1 Row, Through Hole, 1.27 mm (part number 76P9745) is designed for board-to-board applications and features a pitch spacing of 1.27 mm. It is part of the TMS series and is RoHS compliant. The header is constructed to mate with SMS, SLM, and RSM series connectors. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and is suitable for various applications requiring reliable electrical connections.
HEADER, 8 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
.050" (1.27MM) MICRO HEADER
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 76P9745 | TMS-108-01-S-S-007 |
| Product Name | Header, 8 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |