Samtec Inc. Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec TMS-106-01-G-S-RA

Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec - 33AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
33AC3341
Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec 33AC3341
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:TMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3341
Product Name Connector, Header, 6Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details