Samtec Inc. PCB Headers TMS-104-01-G-S-RA

Description
Samtec TMS-104-01-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMS-104-01-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982926 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982926
PCB Headers 1982926
Samtec TMS-104-01-G-S-RA Pin Header

Samtec TMS-104-01-G-S-RA Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 76P9331 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
76P9331
Header, 1.27Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 76P9331
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982926 76P9331
Product Name PCB Headers Header, 1.27Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data