Samtec Inc. PCB Headers TMS-102-02-G-S-RA

Description
Samtec TMS-102-02-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMS-102-02-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982925 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982925
PCB Headers 1982925
Samtec TMS-102-02-G-S-RA Pin Header

Samtec TMS-102-02-G-S-RA Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 2 Position; Connector Systems Samtec - 76P9175 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 2 Position; Connector Systems Samtec
76P9175
Header, 1.27Mm, Though Hole, Right Angle, 2 Position; Connector Systems Samtec 76P9175
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982925 76P9175
Product Name PCB Headers Header, 1.27Mm, Though Hole, Right Angle, 2 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details