Samtec Inc. Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec TMMS-125-01-L-Q-FS

Description
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec - 76P8986 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec
76P8986
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec 76P8986
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8986
Product Name Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XH3 Half-pitch Board-to-Board Connectors - XH3B-6842-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details