Samtec Inc. Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec TMMS-125-01-G-Q-FS

Description
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec - 76P8982 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec
76P8982
Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec 76P8982
HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2MM, THT VERT, 100POS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TMMS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8982
Product Name Header, 2Mm, Tht Vert, 100Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products