Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec TMMS-110-01-G-Q-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec - 76P8900 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec
76P8900
Header, 2Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec 76P8900
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMS Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P8900
Product Name Header, 2Mm, Though Hole, Right Angle, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details