Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec TMMH-145-01-T-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, specifically part number 76P7615, features a 2mm pitch and is designed for through-hole right-angle applications with 90 positions. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of either tin or gold over nickel. The header supports a current rating of 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors. The operating temperature range is from -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. The header is compatible with several board mates and offers options for retention clips, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, specifically part number 76P7615, features a 2mm pitch and is designed for through-hole right-angle applications with 90 positions. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of either tin or gold over nickel. The header supports a current rating of 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors. The operating temperature range is from -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. The header is compatible with several board mates and offers options for retention clips, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec - 76P7615 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec
76P7615
Header, 2Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec 76P7615
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 90 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P7615
Product Name Header, 2Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products