Samtec Inc. Header, 2Mm, Though Hole Vertical, 152 Position; Connector Systems Samtec TMMH-138-01-T-Q

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 152 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:152Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 152 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:152Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 152 Position; Connector Systems Samtec - 76P6122 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 152 Position; Connector Systems Samtec
76P6122
Header, 2Mm, Though Hole Vertical, 152 Position; Connector Systems Samtec 76P6122
HEADER, 2MM, THOUGH HOLE VERTICAL, 152 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:152Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 152 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:152Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P6122
Product Name Header, 2Mm, Though Hole Vertical, 152 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details