Samtec Inc. Header, 2Mm, Though Hole Vertical, 111 Position; Connector Systems Samtec TMMH-137-01-L-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 111 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:111Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 111 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:111Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a through-hole vertical connector with a 2mm pitch and 111 positions. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for two pins powered in the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable. It is suitable for various applications and can be mated with multiple board and cable mates, including CLT, SQT, SQW, and TCSD.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a through-hole vertical connector with a 2mm pitch and 111 positions. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of tin or gold over nickel. The current rating is 4.5 A per pin for two pins powered in the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable. It is suitable for various applications and can be mated with multiple board and cable mates, including CLT, SQT, SQW, and TCSD.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 111 Position; Connector Systems Samtec - 76P5898 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 111 Position; Connector Systems Samtec
76P5898
Header, 2Mm, Though Hole Vertical, 111 Position; Connector Systems Samtec 76P5898
HEADER, 2MM, THOUGH HOLE VERTICAL, 111 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:111Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 111 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:111Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P5898
Product Name Header, 2Mm, Though Hole Vertical, 111 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 104130-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAS4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details