Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 70 Position; Connector Systems Samtec TMMH-135-01-T-T-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 70 Position; Connector Systems Samtec - 76P5489 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 70 Position; Connector Systems Samtec
76P5489
Header, 2Mm, Though Hole, Right Angle, 70 Position; Connector Systems Samtec 76P5489
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:105Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P5489
Product Name Header, 2Mm, Though Hole, Right Angle, 70 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1224707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details