Samtec Inc. Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec TMMH-132-01-T-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec - 76P4800 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
76P4800
Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec 76P4800
HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:160Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 160 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:160Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P4800
Product Name Header, 2Mm, Though Hole Vertical, 160 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers