The Header, 2Mm, Through Hole Vertical, 150 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.00 mm. It features five rows and a total of 150 contacts, making it suitable for high-density connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for two powered pins with the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. This header is suitable for various applications and can be paired with multiple board mates, including CLT, SQT, and SQW.
HEADER, 2MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P4500 |
| Product Name | Header, 2Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |