The Samtec TMMH series header is a 2mm through-hole vertical connector with 140 positions arranged in 5 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin when using two pins powered, and it has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various applications requiring reliable board-to-board connections.
HEADER, 2MM, THOUGH HOLE VERTICAL, 140 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P3955 |
| Product Name | Header, 2Mm, Though Hole Vertical, 140 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |