Samtec Inc. Conn Unshrd Hdr Hdr 44 Pos 2Mm Sldr St Smd Samtec TMMH-122-01-G-DV

Description
CONN UNSHRD HDR HDR 44 POS 2MM SLDR ST SMD
Datasheet
Description
CONN UNSHRD HDR HDR 44 POS 2MM SLDR ST SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 44 Pos 2Mm Sldr St Smd Samtec - 98AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 44 Pos 2Mm Sldr St Smd Samtec
98AC2878
Conn Unshrd Hdr Hdr 44 Pos 2Mm Sldr St Smd Samtec 98AC2878
CONN UNSHRD HDR HDR 44 POS 2MM SLDR ST SMD

CONN UNSHRD HDR HDR 44 POS 2MM SLDR ST SMD

Supplier's Site
Header, 2Mm, Smd, 66 Position; Connector Systems Samtec - 76P2145 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 66 Position; Connector Systems Samtec
76P2145
Header, 2Mm, Smd, 66 Position; Connector Systems Samtec 76P2145
HEADER, 2MM, SMD, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 66 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98AC2878 76P2145
Product Name Conn Unshrd Hdr Hdr 44 Pos 2Mm Sldr St Smd Samtec Header, 2Mm, Smd, 66 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data