Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-118-01-G-D

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-118-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-118-01-G-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Header, 2Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 76P1031 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
76P1031
Header, 2Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 76P1031
HEADER, 2MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-118-01-G-D 76P1031
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Accessories - BRE.3S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers