Aratas America LLC XC5(DIN Twin-contact Connectors)   XC5E-6421

Description
A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range to fit almost any application. Meeting world market needs with products ranging from one-piece connectors (card edge) to two-piece connectors. Use the twin-contact system for high reliability. Lower insertion force as a result of FEM analysis techniques.
Request a Quote Datasheet
Description
A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range to fit almost any application. Meeting world market needs with products ranging from one-piece connectors (card edge) to two-piece connectors. Use the twin-contact system for high reliability. Lower insertion force as a result of FEM analysis techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XC5(DIN Twin-contact Connectors)   - XC5E-6421 - Aratas America LLC
Hoffman Estates, IL, United States
XC5(DIN Twin-contact Connectors)  
XC5E-6421
XC5(DIN Twin-contact Connectors)   XC5E-6421
A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range to fit almost any application. Meeting world market needs with products ranging from one-piece connectors (card edge) to two-piece connectors. Use the twin-contact system for high reliability. Lower insertion force as a result of FEM analysis techniques.

A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.

  • Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available.
  • A wide product range to fit almost any application.
  • Meeting world market needs with products ranging from one-piece connectors (card edge) to two-piece connectors.
  • Use the twin-contact system for high reliability.
  • Lower insertion force as a result of FEM analysis techniques.
Supplier's Site Datasheet
DIN 41612 - XC5E-6421-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
XC5E-6421-ND
DIN 41612 XC5E-6421-ND
64 Position Din Connector Plug, Male Pins Gold Through Hole

64 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Connector Omron Electronic Components - 06AC0280 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
06AC0280
Connector Omron Electronic Components 06AC0280
Connector

Connector

Supplier's Site
Backplane Connectors - DIN 41612 - XC5E-6421 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
XC5E-6421
Backplane Connectors - DIN 41612 XC5E-6421
CONN DIN PLUG 64POS PCB GOLD

CONN DIN PLUG 64POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XC5E-6421 XC5E-6421-ND 06AC0280 XC5E-6421
Product Name XC5(DIN Twin-contact Connectors)   DIN 41612 Connector Omron Electronic Components Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector Plug, Male Pins
Gender Male / Plug
Geometry Straight
Termination Straight DIP
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

FFC, FPC (Flat Flexible) Connector Assemblies - XF2W04151AR100BYOMZ-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-2015-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR787TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
4 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
6 suppliers