The Samtec TMMH series header, specifically part number 85T6706, is a 2mm surface mount connector designed for board-to-board applications. It features 39 positions arranged in 2 rows, with a current rating of 4.5 A per pin when one pin is powered per row for the TMMH/ESQT variant, and 5.1 A per pin for the TMMH/SQT variant. The operating temperature range is from -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. The header is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for tin or gold plating over nickel. It is RoHS compliant and supports a voltage rating of 500 VAC when mated with compatible connectors such as SQW. The product is suitable for applications requiring reliable surface mount connections and is available with various options for customization, including different plating and lead styles.
HEADER, 2MM, SMD, 39 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6706 |
| Product Name | Header, 2Mm, Smd, 39 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |