Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec TMMH-113-01-T-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec - 75P9575 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
75P9575
Header, 2Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec 75P9575
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P9575
Product Name Header, 2Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details