The Samtec TMMH series header is a 2mm surface mount connector with 15 positions and 2 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration, with a voltage rating of 500 VAC when mated with compatible connectors. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This product is RoHS compliant and offers lead-free solderable options. It is designed to mate with various connectors in the Samtec range, including SQT and SQW.
HEADER, 2MM, SMD, 15 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75P7362 |
| Product Name | Header, 2Mm, Smd, 15 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |